PCF0402-02-51KDI详情
Welwyn PCF0402-02-51KDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal voltage
230 - 230
Nominal power
25 - 400
Type of fastening
Mounting with claw
Material quality
Other
Transparent
无
频率
50 - 60
0个相似型号
PCF0402-02-51KDI拓展信息








哦! 它是空的。