PCF0402-02-536RBI详情
Welwyn PCF0402-02-536RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
230 - 230
Nominal power
2 - 100
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
频率
50 - 60
0个相似型号
PCF0402-02-536RBI拓展信息








哦! 它是空的。