PCF0402-02-53K6FA1详情
Welwyn PCF0402-02-53K6FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
22
Nominal thread size metric/PG
13.5
With strain relief
有
Thread type
PG
With locknut
无
Suitable for cable diameter
5 - 8
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
6.5
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.41
PCF0402-02-53K6FA1拓展信息








哦! 它是空的。