PCF0402-02-93K1FA1详情
Welwyn PCF0402-02-93K1FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP67
Suitable for cable diameter
6 - 8
With strain relief
有
Number of cables
4 - 4
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
PCF0402-02-93K1FA1拓展信息








哦! 它是空的。