PCF0402-11-22KBI详情
Welwyn PCF0402-11-22KBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCBGA-1170
Moisture Sensitive
有
Maximum Clock Frequency
1.75 GHz
Processor Series
E3827
Maximum Operating Temperature
+ 110 C
Cache Memory
1 MB
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
SMD/SMT
Code Name
Bay Trail
Part # Aliases
962765
Manufacturer
Intel
Brand
Intel
Tradename
Atom
RoHS
Details
系列
E3800
包装
Tray
子类别
Embedded Processors & Controllers
家人
Intel Atom
数据总线宽度
64 bit
产品类别
CPU - Central Processing Units
核数量
2 Core
产品
Embedded Processors
产品类别
CPU - Central Processing Units
PCF0402-11-22KBI拓展信息








哦! 它是空的。