PCF0402-11-24KBT1详情
Welwyn PCF0402-11-24KBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
Voltage Rating (DC)
17 V
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
包装
Tape & Reel (TR)
系列
PCF
功率(瓦特)
400 mW
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
无铅
无铅
PCF0402-11-24KBT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。