PCF0402-12-1K0LT1详情
Welwyn PCF0402-12-1K0LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Appendant operation agent (Ex ia)
无
Appendant operation agent (Ex ib)
无
Front built-in possible
无
Rack-assembly possible
有
Explosion safety category for gas
None
Suitable for safety functions
无
Rail mounting possible
有
Wall mounting/direct mounting
有
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
深度
22.2
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
高度
135
宽度
260
PCF0402-12-1K0LT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。