PCF0402-12-1K43LT1详情
Welwyn PCF0402-12-1K43LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Unit Weight
13.404106 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Wilcoxon
RoHS
Details
Mounting Styles
PCB 安装
系列
PCF
包装
Reel
子类别
Sensors
技术
Thin Film
输出类型
Analog
产品类别
振动传感器
产品类别
振动传感器
PCF0402-12-1K43LT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。