PCF0402-12-301RLT1详情
Welwyn PCF0402-12-301RLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Contact Materials
Copper Alloy
For Use With
Amphenol ATM Series Housing Connectors
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
触点性别
Pin
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PCF0402-12-301RLT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。