PCF0402-12-681RLT1详情
Welwyn PCF0402-12-681RLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel Plated Contacts
Contact Materials
Copper Alloy
For Use With
AMP Duramate A Series Size 24 Circular Connectors
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
触点性别
Pin
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PCF0402-12-681RLT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。