PCF0402-13-160RBI详情
Welwyn PCF0402-13-160RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FBGA-2397
Number of Logic Elements
2422000 LE
Number of I/Os
440 I/O
Maximum Operating Temperature
+ 100 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
SMD/SMT
Number of Logic Array Blocks - LABs
82115 LAB
Part # Aliases
986337
Manufacturer
Intel
Brand
Intel / Altera
Maximum Operating Frequency
1.5 GHz
Tradename
Stratix
RoHS
Details
系列
Stratix 10 TX
包装
Tray
子类别
可编程逻辑集成电路
数据率
56 Gb/s
产品类别
FPGA - Field Programmable Gate Array
收发器数量
96 Transceiver
产品类别
FPGA - Field Programmable Gate Array
PCF0402-13-160RBI拓展信息








哦! 它是空的。