PCF0402-13-287RBT1详情
Welwyn PCF0402-13-287RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Amphenol AT Series Size 12 Automotive Pin Contacts
Voltage, Rating
250V
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
性别
Receptacle
子类别
Resistors
额定电流
25A
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
知识产权评级
IP68, IP69K
PCF0402-13-287RBT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。