PCF0402-13-2K43WT1详情
Welwyn PCF0402-13-2K43WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for operating system Windows 9x
无
Suitable for other operating system
有
Suitable for operating system Windows 2003 Server
无
Suitable for operating system Windows NT
无
Simulation function integrated
有
Maintenance function integrated
有
Integrated diagnosis function
有
Integrated configuration function
有
With editor for programming language LD (Ladder Diagram)
有
Suitable for operating system Windows 8
无
Suitable for operating system Windows Vista
无
Integrated position function
无
Integrated data detection function
无
With editor for programming language ST (structured text)
有
Suitable for operating system Windows XP
无
With editor for manufacturer specific programming language
有
Suitable for safety functions
无
Integrated analysis function
有
Suitable for operating system Windows 7
无
With editor for programming language Flowchart
有
Suitable for operating system Windows CE
无
With editor for programming language SFC (Sequential Function Chart)
有
SIL according to IEC 61508
None
With editor for programming language FBD (Function Block Diagram)
有
Technology function integrated
无
With editor for programming language IL (Instruction List)
无
Suitable for operating system Linux
无
Integrated motion function
有
Integrated application configuration function
无
Suitable for operating system Windows 2000
无
According to IEC 1131-3 (DIN EN 61131-3)
有
Integrated evaluation function
有
Integrated communication function
有
Suitable for operating system Windows ME
无
Put into operation function integrated
无
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PCF0402-13-2K43WT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。