PCF0402-13-75RBT1详情
Welwyn PCF0402-13-75RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PCF
包装
Reel
颜色
Black
子类别
Resistors
技术
Thin Film
电缆长度
2.98704 m
产品类别
薄膜电阻器
连接器类型A
Plug, RJ45
连接器类型B
Plug, RJ45
产品类别
Thin Film Resistors - SMD
达到SVHC
Unknown
PCF0402-13-75RBT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。