PCF0402-20-150RBT1详情
Welwyn PCF0402-20-150RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating (AC)
277 V
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
包装
Bulk
系列
PCF
子类别
Resistors
额定电流
15 A
技术
Thin Film
极数
2
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
辐射硬化
无
PCF0402-20-150RBT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。