PCF0402-20-52R3WT1详情
Welwyn PCF0402-20-52R3WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
12
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850495612N
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Mounting Styles
PCB 安装
系列
AS85049
包装
Reel
类型
快速卡箍
子类别
Circular Connectors
技术
Thin Film
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
PCF0402-20-52R3WT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。