PCF0402-20-68R1BT1详情
Welwyn PCF0402-20-68R1BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
连接器类型
PCB Terminal Blocks with Wire
子类别
Resistors
技术
Thin Film
极数
03
产品类别
薄膜电阻器
额定电压
450V
额定电流(功率)
24A
产品类别
Thin Film Resistors - SMD
PCF0402-20-68R1BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。