PCF0402-20-84R5BT1详情
Welwyn PCF0402-20-84R5BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
15 - 15
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
长度
82
直径
45
PCF0402-20-84R5BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。