PCF0402P-02-261RDI详情
Welwyn PCF0402P-02-261RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.588
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
16 - 26
With locknut
无
Thread type
PG
Nominal thread size metric/PG
29
Wrench width
40
Material quality
Stainless steel others
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
PCF0402P-02-261RDI拓展信息








哦! 它是空的。