PCF0402PR-12K7CT1详情
Welwyn PCF0402PR-12K7CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Explosion-tested version
无
Thread type
Metric
Nominal thread size metric/PG
12
Material quality
Polyamide (PA)
For Ex-zone gas
None
Shock resistant
有
PCF0402PR-12K7CT1拓展信息








哦! 它是空的。