PCF0402PR-16K9BI详情
Welwyn PCF0402PR-16K9BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Type of fastening
Screw mounting
Material quality
Thermoplastic
Model
Toggle
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
16.9 kOhms
子类别
Resistors
技术
Thin Film
深度
7
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
宽度
70
高度
54
PCF0402PR-16K9BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。