PCF0402PR-1K74BI详情
Welwyn PCF0402PR-1K74BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer
KYOCERA AVX
Brand
ATC / KYOCERA AVX
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Mounting Styles
PCB 安装
系列
800E
包装
Reel
类型
Porcelain, High RF Power Ultra-Low ESR
电阻
1.74 kOhms
子类别
Capacitors
技术
Thin Film
电介质
C0G (NP0)
产品类别
陶瓷电容器
产品
RF Microwave / High Q
特征
-
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
PCF0402PR-1K74BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。