PCF0402PR-20KDT1详情
Welwyn PCF0402PR-20KDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal current
170 - 173
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
宽度
400
长度
400
0个相似型号
PCF0402PR-20KDT1拓展信息








哦! 它是空的。