PCF0402PR-40R2BI详情
Welwyn PCF0402PR-40R2BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part # Aliases
MS27511A22NL
Manufacturer
Sunbank
Brand
Sunbank / Souriau
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
PCB 安装
RoHS
Details
系列
PCF
包装
Reel
类型
防尘盖
电阻
40.2 Ohms
子类别
Circular Connectors
技术
Thin Film
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
PCF0402PR-40R2BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。