PCF0402PR-68RBI详情
Welwyn PCF0402PR-68RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Type of fastening
Clamping/screw mounting
Material quality
Thermoplastic
Model
Single rocker
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
深度
10
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
宽度
70
高度
70
PCF0402PR-68RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。