PCF0402PR-7K68BT1详情
Welwyn PCF0402PR-7K68BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
RoHS
Non-Compliant
Unit Weight
0.000023 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
包装
Bulk
系列
PCF
终端
Crimp
电阻
7.68 kOhms
性别
Female
子类别
Resistors
技术
Thin Film
方向
Straight
接头数量
65
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
辐射硬化
无
PCF0402PR-7K68BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。