PCF0402PR-84R5BI详情
Welwyn PCF0402PR-84R5BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Skyworks
Brand
Skyworks Solutions, Inc.
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Mounting Styles
PCB 安装
包装
Reel
系列
PCF
电阻
84.5 Ohms
子类别
Clock & Timer ICs
技术
Thin Film
产品类别
Clock Synthesizers / Jitter Cleaners
特征
-
产品类别
Clock Synthesizer / Jitter Cleaner
PCF0402PR-84R5BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。