PCF0402R-110KBT1详情
Welwyn PCF0402R-110KBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Size 1.22/8
Unit Weight
1.675513 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
84077161
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Mounting Styles
PCB 安装
RoHS
Details
系列
PCF
包装
Reel
类型
Accessory, Insert
电阻
110 kOhms
子类别
Tools
技术
Thin Film
产品类别
Crimpers
产品
Accessories & Replacement Parts
特征
-
产品类别
Crimpers / Crimping Tools
PCF0402R-110KBT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。