PCF0402R-140RFA1详情
Welwyn PCF0402R-140RFA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
21, 22
Explosion-tested version
有
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
21
Material quality
Brass
Model
Straight
Shock resistant
有
For Ex-zone gas
1, 2
Bend radius protection/trumpet flare
无
PCF0402R-140RFA1拓展信息








哦! 它是空的。