PCF0402R-162RBI详情
Welwyn PCF0402R-162RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Mounting Styles
PCB 安装
RoHS
Details
系列
PCF
包装
Reel
电阻
162 Ohms
子类别
Circular Connectors
技术
Thin Film
产品类别
圆形MIL规格后壳
特征
-
产品类别
圆形MIL规格后壳
PCF0402R-162RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。