PCF0402R-165RBT1详情
Welwyn PCF0402R-165RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Mounting Styles
PCB 安装
系列
KPT
包装
Reel
电阻
165 Ohms
子类别
D-Sub Connectors
技术
Thin Film
产品类别
D-Sub Connectors - Standard Density
特征
-
产品类别
D-Sub Standard Connectors
PCF0402R-165RBT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。