PCF0402R-23R2BI详情
Welwyn PCF0402R-23R2BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
108
Part # Aliases
543-5063-0-20
Manufacturer
Hirose Electric
Brand
广濑连接器
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Mounting Styles
PCB 安装
包装
Tray
系列
PCF
电阻
23.2 Ohms
子类别
Headers & Wire Housings
技术
Thin Film
产品类别
Headers & Wire Housings
特征
-
产品类别
Headers & Wire Housings
PCF0402R-23R2BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。