PCF0402R-2K26DI详情
Welwyn PCF0402R-2K26DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 105
Degree of protection (IP)
IP69K
Material of contact surface
Gold
0个相似型号
PCF0402R-2K26DI拓展信息








哦! 它是空的。