PCF0402R-39R2CI详情
Welwyn PCF0402R-39R2CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
For Use With
Shell SIze 22
Brand
Amphenol Pcd
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
25
MIL Type
MIL-DTL-38999 II
类型
防尘盖
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
PCF0402R-39R2CI拓展信息








哦! 它是空的。