PCF0402R-43R2BI详情
Welwyn PCF0402R-43R2BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Mounting Styles
PCB 安装
系列
PCF
包装
Reel
电阻
43.2 Ohms
子类别
D-Sub Connectors
技术
Thin Film
产品类别
Mixed Contact D-Sub Connectors
特征
-
产品类别
D-Sub Mixed Contact Connectors
PCF0402R-43R2BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。