PCF0402R-4K12FA详情
Welwyn PCF0402R-4K12FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Grey
With front ring
有
0个相似型号
PCF0402R-4K12FA拓展信息








哦! 它是空的。