PCF0402R-51K1FA详情
Welwyn PCF0402R-51K1FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.41
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
9 - 13
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
11
Wrench width
24
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0402R-51K1FA拓展信息








哦! 它是空的。