PCF0402R-52K3DA详情
Welwyn PCF0402R-52K3DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
47
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
6 - 50
Pollution degree
3
Connectable conductor cross section solid-core
6 - 70
频率
50 - 60
0个相似型号
PCF0402R-52K3DA拓展信息








哦! 它是空的。