PCF0402R-56RDT1详情
Welwyn PCF0402R-56RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.165 - 0.182
Nominal voltage
220 - 240
Ambient temperature
-20 - 40
Protection class
II
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP65
With light source
有
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
MouseReel
子类别
Resistors
技术
Thin Film
电路
Other
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
宽度
595
长度
595
PCF0402R-56RDT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。