PCF0402R-590RDI详情
Welwyn PCF0402R-590RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
37
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
None
Diameter conductor
0.8
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
White
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
4.8
Specification material outer sheath
Other
Screen over stranding element
None
Category
None
Halogen free according to IEC 60754-2
无
Protective sheath
None
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
27.6
Nominal cross section conductor
0.8
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
27.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
绞合
None
防紫外线
无
PCF0402R-590RDI拓展信息








哦! 它是空的。