PCF0402R-590RDT1详情
Welwyn PCF0402R-590RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Built-in diameter
150 - 150
With light source
有
RoHS
Details
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1000
包装
MouseReel
系列
PCF
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
可调节性
not adjustable
产品类别
Thin Film Resistors - SMD
PCF0402R-590RDT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。