PCF0402R-732RFA详情
Welwyn PCF0402R-732RFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal voltage
230 - 230
Type of fastening
Mounting with claw
Material quality
Other
Transparent
无
频率
50 - 50
0个相似型号
PCF0402R-732RFA拓展信息








哦! 它是空的。