PCF0402R-73R2DT1详情
Welwyn PCF0402R-73R2DT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
Package
Bulk
Base Product Number
025-0463
厂商
JAE Electronics
Product Status
活跃
For Use With/Related Products
N/MS Series Connectors
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
N/MS
包装
MouseReel
颜色
-
子类别
Resistors
技术
Thin Film
外壳尺寸-插入
14S, 16, 16S
配件类型
Cap (Cover), Dust
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
PCF0402R-73R2DT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。