PCF0402R-866RFA1详情
Welwyn PCF0402R-866RFA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
10
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
31 - 42
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
50
Wrench width
57
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0402R-866RFA1拓展信息








哦! 它是空的。