PCF0402R-8K87FA详情
Welwyn PCF0402R-8K87FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
32
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0402R-8K87FA拓展信息








哦! 它是空的。