PCF0402R-976RBI详情
Welwyn PCF0402R-976RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
60
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Mounting Styles
PCB 安装
系列
PCF
包装
Reel
电阻
976 Ohms
子类别
PMIC - Power Management ICs
技术
Thin Film
产品类别
开关稳压器
特征
-
产品类别
开关稳压器
PCF0402R-976RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。