PCF0603-02-107KDA1详情
Welwyn PCF0603-02-107KDA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
800 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
110 - 110
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
110
Number of auxiliary contacts as normally closed contact
0
PCF0603-02-107KDA1拓展信息








哦! 它是空的。