PCF0603-02-13RDI详情
Welwyn PCF0603-02-13RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
IP10
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
有
Voltage type of supply voltage
DC
深度
140
宽度
44
高度
146
PCF0603-02-13RDI拓展信息








哦! 它是空的。