PCF0603-02-16K2BT1详情
Welwyn PCF0603-02-16K2BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Colour outer sheath
Blue
Screen over stranding element
None
Nominal cross section conductor
0.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
76.8
Material outer sheath
Other
0个相似型号
PCF0603-02-16K2BT1拓展信息








哦! 它是空的。