PCF0603-02-1K18DI详情
Welwyn PCF0603-02-1K18DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
II
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP40
Built-in diameter
0 - 0
With light source
有
0个相似型号
PCF0603-02-1K18DI拓展信息








哦! 它是空的。